Capital Lighting, Inc. 8085TZ Flush Mounts-Bowl Style 715623

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182201 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182201 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8085TZ Flush Mounts-Bowl Style - 715623 - Capital Lighting, Inc.
Columbus, OH, USA
8085TZ Flush Mounts-Bowl Style
715623
8085TZ Flush Mounts-Bowl Style 715623
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11.25 Product Name: Three Light Flush Mount UPC: 783927182201 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 11.25
Product Name: Three Light Flush Mount
UPC: 783927182201
Category: Flush Mount Incandescent
Glass: etched sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715623
Product Name 8085TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details