Capital Lighting, Inc. 14412-BST Large Chandeliers-Glass Shade 715578

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Brownstone Product Name: 12 Light Chandelier-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Brownstone Product Name: 12 Light Chandelier-BST

Suppliers

Company
Product
Description
Supplier Links
14412-BST Large Chandeliers-Glass Shade - 715578 - Capital Lighting, Inc.
Columbus, OH, USA
14412-BST Large Chandeliers-Glass Shade
715578
14412-BST Large Chandeliers-Glass Shade 715578
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Brownstone Product Name: 12 Light Chandelier-BST

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 45.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Brownstone
Product Name: 12 Light Chandelier-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715578
Product Name 14412-BST Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details