Capital Lighting, Inc. 13521-RG/GL Sconces-Single Candle 715572

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
13521-RG/GL Sconces-Single Candle - 715572 - Capital Lighting, Inc.
Columbus, OH, USA
13521-RG/GL Sconces-Single Candle
715572
13521-RG/GL Sconces-Single Candle 715572
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Royal Garnet with Gold Leaf
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715572
Product Name 13521-RG/GL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details