Capital Lighting, Inc. 14445-BST Pendants-Bowl Style 715549

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brownstone Product Name: Five Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brownstone Product Name: Five Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
14445-BST Pendants-Bowl Style - 715549 - Capital Lighting, Inc.
Columbus, OH, USA
14445-BST Pendants-Bowl Style
715549
14445-BST Pendants-Bowl Style 715549
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brownstone Product Name: Five Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brownstone
Product Name: Five Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715549
Product Name 14445-BST Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details