Capital Lighting, Inc. 14404-BST Bathroom Fixtures-Four Lights 715545

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Vanity Finish-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Vanity Finish-BST

Suppliers

Company
Product
Description
Supplier Links
14404-BST Bathroom Fixtures-Four Lights - 715545 - Capital Lighting, Inc.
Columbus, OH, USA
14404-BST Bathroom Fixtures-Four Lights
715545
14404-BST Bathroom Fixtures-Four Lights 715545
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brownstone Product Name: Four Light Vanity Finish-BST

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brownstone
Product Name: Four Light Vanity Finish-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715545
Product Name 14404-BST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details