Capital Lighting, Inc. 14431-BST Mini Pendants-Chain 715543

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Mini Pendant-4 Pc Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Mini Pendant-4 Pc Min

Suppliers

Company
Product
Description
Supplier Links
14431-BST Mini Pendants-Chain - 715543 - Capital Lighting, Inc.
Columbus, OH, USA
14431-BST Mini Pendants-Chain
715543
14431-BST Mini Pendants-Chain 715543
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brownstone Product Name: One Light Mini Pendant-4 Pc Min

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brownstone
Product Name: One Light Mini Pendant-4 Pc Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715543
Product Name 14431-BST Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details