Capital Lighting, Inc. 14403-BST Bathroom Fixtures-Three Lights 715542

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Vanity-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Vanity-BST

Suppliers

Company
Product
Description
Supplier Links
14403-BST Bathroom Fixtures-Three Lights - 715542 - Capital Lighting, Inc.
Columbus, OH, USA
14403-BST Bathroom Fixtures-Three Lights
715542
14403-BST Bathroom Fixtures-Three Lights 715542
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Vanity-BST

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brownstone
Product Name: Three Light Vanity-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715542
Product Name 14403-BST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details