Capital Lighting, Inc. 6521NI Sconces-Single Glass 715402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927129480 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927129480 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6521NI Sconces-Single Glass - 715402 - Capital Lighting, Inc.
Columbus, OH, USA
6521NI Sconces-Single Glass
715402
6521NI Sconces-Single Glass 715402
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927129480 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927129480
Category: Wall Fixtures
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715402
Product Name 6521NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details