Capital Lighting, Inc. 9336DBK Sconces-Single Glass 715398

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Black Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927180566 Category: Outdoor Wall Bracket Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Black Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927180566 Category: Outdoor Wall Bracket Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9336DBK Sconces-Single Glass - 715398 - Capital Lighting, Inc.
Columbus, OH, USA
9336DBK Sconces-Single Glass
715398
9336DBK Sconces-Single Glass 715398
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Black Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927180566 Category: Outdoor Wall Bracket Glass: Sunrise Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 30.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Black
Weight: 10.95
Product Name: One Light Outdoor Fixture
UPC: 783927180566
Category: Outdoor Wall Bracket
Glass: Sunrise Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715398
Product Name 9336DBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details