Capital Lighting, Inc. 9334DBK Sconces-Single Glass 715392

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.1 Product Name: One Light Outdoor Fixture UPC: 783927183390 Category: Outdoor Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.1 Product Name: One Light Outdoor Fixture UPC: 783927183390 Category: Outdoor Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9334DBK Sconces-Single Glass - 715392 - Capital Lighting, Inc.
Columbus, OH, USA
9334DBK Sconces-Single Glass
715392
9334DBK Sconces-Single Glass 715392
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 5.1 Product Name: One Light Outdoor Fixture UPC: 783927183390 Category: Outdoor Glass: Sunrise Marble Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 5.1
Product Name: One Light Outdoor Fixture
UPC: 783927183390
Category: Outdoor
Glass: Sunrise Marble
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715392
Product Name 9334DBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details