Capital Lighting, Inc. 9351AGZ Exterior -Wall Mount 715377

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 1.85 Product Name: One Light Wall Bracket UPC: 783927183772 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 1.85 Product Name: One Light Wall Bracket UPC: 783927183772 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9351AGZ Exterior -Wall Mount - 715377 - Capital Lighting, Inc.
Columbus, OH, USA
9351AGZ Exterior -Wall Mount
715377
9351AGZ Exterior -Wall Mount 715377
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 1.85 Product Name: One Light Wall Bracket UPC: 783927183772 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 1.85
Product Name: One Light Wall Bracket
UPC: 783927183772
Category: Outdoor Wall Bracket
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715377
Product Name 9351AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details