Capital Lighting, Inc. 9703OZ Exterior -Wall Mount 715362

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Outdoor Fixture UPC: 783927185851 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Outdoor Fixture UPC: 783927185851 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9703OZ Exterior -Wall Mount - 715362 - Capital Lighting, Inc.
Columbus, OH, USA
9703OZ Exterior -Wall Mount
715362
9703OZ Exterior -Wall Mount 715362
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Outdoor Fixture UPC: 783927185851 Category: Outdoor Wall Bracket Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Product Name: Six Light Outdoor Fixture
UPC: 783927185851
Category: Outdoor Wall Bracket
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715362
Product Name 9703OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details