Capital Lighting, Inc. P1089PBR Mini Pendants-Chain 715324

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peruvian Bronze Weight: 5.28 Product Name: One Light Mini Pendants UPC: 014817290752 Category: Pendants Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peruvian Bronze Weight: 5.28 Product Name: One Light Mini Pendants UPC: 014817290752 Category: Pendants Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1089PBR Mini Pendants-Chain - 715324 - Capital Lighting, Inc.
Columbus, OH, USA
P1089PBR Mini Pendants-Chain
715324
P1089PBR Mini Pendants-Chain 715324
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peruvian Bronze Weight: 5.28 Product Name: One Light Mini Pendants UPC: 014817290752 Category: Pendants Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Peruvian Bronze
Weight: 5.28
Product Name: One Light Mini Pendants
UPC: 014817290752
Category: Pendants
Glass: Antique Alabaster
Shipped Via: UPS
Safety Rating: UL
Canopy: 5`` Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715324
Product Name P1089PBR Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details