Capital Lighting, Inc. 9804OZ Exterior -Hanging 715317

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927185868 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 7``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927185868 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 7``

Suppliers

Company
Product
Description
Supplier Links
9804OZ Exterior -Hanging - 715317 - Capital Lighting, Inc.
Columbus, OH, USA
9804OZ Exterior -Hanging
715317
9804OZ Exterior -Hanging 715317
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Outdoor Fixture UPC: 783927185868 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 7``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Product Name: Four Light Outdoor Fixture
UPC: 783927185868
Category: Outdoor Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 7``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715317
Product Name 9804OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details