Capital Lighting, Inc. FL6149WAL/FG Lamps-Floor Lamps 715302

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 17 Product Name: One Light Floor Lamp UPC: 014817284010 Category: Lamps Glass: Sand Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 17 Product Name: One Light Floor Lamp UPC: 014817284010 Category: Lamps Glass: Sand Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
FL6149WAL/FG Lamps-Floor Lamps - 715302 - Capital Lighting, Inc.
Columbus, OH, USA
FL6149WAL/FG Lamps-Floor Lamps
715302
FL6149WAL/FG Lamps-Floor Lamps 715302
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Weight: 17 Product Name: One Light Floor Lamp UPC: 014817284010 Category: Lamps Glass: Sand Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 65.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Walnut
Weight: 17
Product Name: One Light Floor Lamp
UPC: 014817284010
Category: Lamps
Glass: Sand Color Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715302
Product Name FL6149WAL/FG Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details