Capital Lighting, Inc. 1481HB Sconces-Single Glass 715234

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Harvest Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Harvest Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1481HB Sconces-Single Glass - 715234 - Capital Lighting, Inc.
Columbus, OH, USA
1481HB Sconces-Single Glass
715234
1481HB Sconces-Single Glass 715234
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Harvest Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Harvest Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715234
Product Name 1481HB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details