Capital Lighting, Inc. 1503MB Bathroom Fixtures-Three Lights 715217

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1503MB Bathroom Fixtures-Three Lights - 715217 - Capital Lighting, Inc.
Columbus, OH, USA
1503MB Bathroom Fixtures-Three Lights
715217
1503MB Bathroom Fixtures-Three Lights 715217
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715217
Product Name 1503MB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details