Capital Lighting, Inc. 1512MB/CH Bathroom Fixtures-Two Lights 715216

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1512MB/CH Bathroom Fixtures-Two Lights - 715216 - Capital Lighting, Inc.
Columbus, OH, USA
1512MB/CH Bathroom Fixtures-Two Lights
715216
1512MB/CH Bathroom Fixtures-Two Lights 715216
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze/Charcoal
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715216
Product Name 1512MB/CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details