Capital Lighting, Inc. 1604MB Exterior -Wall Mount 715169

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665160413 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665160413 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
1604MB Exterior -Wall Mount - 715169 - Capital Lighting, Inc.
Columbus, OH, USA
1604MB Exterior -Wall Mount
715169
1604MB Exterior -Wall Mount 715169
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665160413 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.50
Length 25.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Museum Black
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 640665160413
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715169
Product Name 1604MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details