Capital Lighting, Inc. 4667OB Mini Pendants-Rod 715157

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: One Light Mini-Pendant UPC: 640665466720 Category: Mini-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: One Light Mini-Pendant UPC: 640665466720 Category: Mini-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4667OB Mini Pendants-Rod - 715157 - Capital Lighting, Inc.
Columbus, OH, USA
4667OB Mini Pendants-Rod
715157
4667OB Mini Pendants-Rod 715157
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.1 Product Name: One Light Mini-Pendant UPC: 640665466720 Category: Mini-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 40.50
Length 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5.1
Product Name: One Light Mini-Pendant
UPC: 640665466720
Category: Mini-Pendant
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715157
Product Name 4667OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details