Capital Lighting, Inc. 4652OB Pendants-Bowl Style 715129

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465228 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465228 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4652OB Pendants-Bowl Style - 715129 - Capital Lighting, Inc.
Columbus, OH, USA
4652OB Pendants-Bowl Style
715129
4652OB Pendants-Bowl Style 715129
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 26 Product Name: Three Light Foyer Fixture UPC: 640665465228 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 26
Product Name: Three Light Foyer Fixture
UPC: 640665465228
Category: Foyer
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715129
Product Name 4652OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details