Capital Lighting, Inc. 4660OB Semi-Flush Mts.-Bowl Style 715122

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665466027 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665466027 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
4660OB Semi-Flush Mts.-Bowl Style - 715122 - Capital Lighting, Inc.
Columbus, OH, USA
4660OB Semi-Flush Mts.-Bowl Style
715122
4660OB Semi-Flush Mts.-Bowl Style 715122
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665466027 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 640665466027
Category: Bath
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715122
Product Name 4660OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details