Capital Lighting, Inc. 4659OB Large Chandeliers-Glass Shade 715120

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Bronze Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465921 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Bronze Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465921 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4659OB Large Chandeliers-Glass Shade - 715120 - Capital Lighting, Inc.
Columbus, OH, USA
4659OB Large Chandeliers-Glass Shade
715120
4659OB Large Chandeliers-Glass Shade 715120
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Bronze Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465921 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Olde Bronze
Weight: 90
Product Name: 18 Light Chandelier
UPC: 640665465921
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715120
Product Name 4659OB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details