Capital Lighting, Inc. 4665OB Pendants-Bowl Style 715101

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466520 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466520 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4665OB Pendants-Bowl Style - 715101 - Capital Lighting, Inc.
Columbus, OH, USA
4665OB Pendants-Bowl Style
715101
4665OB Pendants-Bowl Style 715101
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466520 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 44.25
Length 44.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 25
Product Name: Six Light Foyer Fixture
UPC: 640665466520
Category: Foyer
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715101
Product Name 4665OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details