Capital Lighting, Inc. 1129MB Mid. Chandeliers-Glass Up 715088

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1129MB Mid. Chandeliers-Glass Up - 715088 - Capital Lighting, Inc.
Columbus, OH, USA
1129MB Mid. Chandeliers-Glass Up
715088
1129MB Mid. Chandeliers-Glass Up 715088
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Mahogany Bronze
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715088
Product Name 1129MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details