Capital Lighting, Inc. 5310PL Sconces-Single Glass 715046

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531039 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531039 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5310PL Sconces-Single Glass - 715046 - Capital Lighting, Inc.
Columbus, OH, USA
5310PL Sconces-Single Glass
715046
5310PL Sconces-Single Glass 715046
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Antique Nickel Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531039 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Length 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Antique Nickel
Weight: 5
Product Name: One Light Bath Fixture
UPC: 640665531039
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715046
Product Name 5310PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details