Capital Lighting, Inc. 4010OL Sconces-Single Glass 715023

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Weight: 6.42 Product Name: One Light Bath Fixture UPC: 640665401011 Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Weight: 6.42 Product Name: One Light Bath Fixture UPC: 640665401011 Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
4010OL Sconces-Single Glass - 715023 - Capital Lighting, Inc.
Columbus, OH, USA
4010OL Sconces-Single Glass
715023
4010OL Sconces-Single Glass 715023
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Black Weight: 6.42 Product Name: One Light Bath Fixture UPC: 640665401011 Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Black
Weight: 6.42
Product Name: One Light Bath Fixture
UPC: 640665401011
Category: Bath
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715023
Product Name 4010OL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details