PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665165050
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 715017 |
| Product Name | 1650BZ Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |