Capital Lighting, Inc. 1655BZ Exterior -Wall Mt./Flush 715016

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165555 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165555 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
1655BZ Exterior -Wall Mt./Flush - 715016 - Capital Lighting, Inc.
Columbus, OH, USA
1655BZ Exterior -Wall Mt./Flush
715016
1655BZ Exterior -Wall Mt./Flush 715016
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165555 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 5.75
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665165555
Category: Outdoor
Glass: Satin Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715016
Product Name 1655BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details