Capital Lighting, Inc. 1950HE Exterior -Wall Mount 715012

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195026 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195026 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
1950HE Exterior -Wall Mount - 715012 - Capital Lighting, Inc.
Columbus, OH, USA
1950HE Exterior -Wall Mount
715012
1950HE Exterior -Wall Mount 715012
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Length 11.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665195026 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 11.00
Length 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Hematite
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665195026
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715012
Product Name 1950HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details