Capital Lighting, Inc. 1655TT Exterior -Wall Mt./Flush 715010

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165562 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165562 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
1655TT Exterior -Wall Mt./Flush - 715010 - Capital Lighting, Inc.
Columbus, OH, USA
1655TT Exterior -Wall Mt./Flush
715010
1655TT Exterior -Wall Mt./Flush 715010
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665165562 Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665165562
Category: Outdoor
Glass: Satin Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715010
Product Name 1655TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details