Capital Lighting, Inc. 1954HE Exterior -Wall Mount 715009

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195422 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195422 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1954HE Exterior -Wall Mount - 715009 - Capital Lighting, Inc.
Columbus, OH, USA
1954HE Exterior -Wall Mount
715009
1954HE Exterior -Wall Mount 715009
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.75 Length 12.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665195422 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.75
Length 12.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hematite
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665195422
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715009
Product Name 1954HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details