Capital Lighting, Inc. 60-455 Bathroom Fixtures-Three Lights 714989

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
60-455 Bathroom Fixtures-Three Lights - 714989 - Capital Lighting, Inc.
Columbus, OH, USA
60-455 Bathroom Fixtures-Three Lights
714989
60-455 Bathroom Fixtures-Three Lights 714989
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714989
Product Name 60-455 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details