Capital Lighting, Inc. 60-385 Pendants-Bowl Style 714988

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Pendant UPC: 045923603853 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Pendant UPC: 045923603853 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-385 Pendants-Bowl Style - 714988 - Capital Lighting, Inc.
Columbus, OH, USA
60-385 Pendants-Bowl Style
714988
60-385 Pendants-Bowl Style 714988
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Pendant UPC: 045923603853 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured Flat Black
Product Name: Three Light Pendant
UPC: 045923603853
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714988
Product Name 60-385 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details