Capital Lighting, Inc. 60-452 Mini Pendants-Rod 714984

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
60-452 Mini Pendants-Rod - 714984 - Capital Lighting, Inc.
Columbus, OH, USA
60-452 Mini Pendants-Rod
714984
60-452 Mini Pendants-Rod 714984
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714984
Product Name 60-452 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details