Capital Lighting, Inc. 60-388 Sconces-Double Glass 714982

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Flat Black Product Name: Two Light Wall Fixture UPC: 045923603884 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Flat Black Product Name: Two Light Wall Fixture UPC: 045923603884 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-388 Sconces-Double Glass - 714982 - Capital Lighting, Inc.
Columbus, OH, USA
60-388 Sconces-Double Glass
714982
60-388 Sconces-Double Glass 714982
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Flat Black Product Name: Two Light Wall Fixture UPC: 045923603884 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured Flat Black
Product Name: Two Light Wall Fixture
UPC: 045923603884
Category: Wall Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714982
Product Name 60-388 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details