Capital Lighting, Inc. 60-016 Bathroom Fixtures-Two Lights 714954

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600166 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600166 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-016 Bathroom Fixtures-Two Lights - 714954 - Capital Lighting, Inc.
Columbus, OH, USA
60-016 Bathroom Fixtures-Two Lights
714954
60-016 Bathroom Fixtures-Two Lights 714954
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600166 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Bronze
Product Name: Two Light Vanity
UPC: 045923600166
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714954
Product Name 60-016 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details