Capital Lighting, Inc. 60-012 Semi-Flush Mts.-Bowl Style 714928

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923600128 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923600128 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-012 Semi-Flush Mts.-Bowl Style - 714928 - Capital Lighting, Inc.
Columbus, OH, USA
60-012 Semi-Flush Mts.-Bowl Style
714928
60-012 Semi-Flush Mts.-Bowl Style 714928
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Product Name: Three Light Semi-Flush UPC: 045923600128 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Bronze
Product Name: Three Light Semi-Flush
UPC: 045923600128
Category: Semi-Flush
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714928
Product Name 60-012 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details