Capital Lighting, Inc. 60-011 Flush Mounts-Bowl Style 714925

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600111 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600111 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-011 Flush Mounts-Bowl Style - 714925 - Capital Lighting, Inc.
Columbus, OH, USA
60-011 Flush Mounts-Bowl Style
714925
60-011 Flush Mounts-Bowl Style 714925
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600111 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Product Name: Two Light Flush Mount
UPC: 045923600111
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714925
Product Name 60-011 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details