Capital Lighting, Inc. 60-019 Island/Pool Table-2 Light Bar 714920

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923600197 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923600197 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-019 Island/Pool Table-2 Light Bar - 714920 - Capital Lighting, Inc.
Columbus, OH, USA
60-019 Island/Pool Table-2 Light Bar
714920
60-019 Island/Pool Table-2 Light Bar 714920
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Trestle UPC: 045923600197 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Bronze
Product Name: Two Light Trestle
UPC: 045923600197
Category: Trestle
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714920
Product Name 60-019 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details