Capital Lighting, Inc. 60-377 Large Chandeliers-Glass Shade 714799

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Flat Black Product Name: 12 Light Chandelier UPC: 045923603778 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Flat Black Product Name: 12 Light Chandelier UPC: 045923603778 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-377 Large Chandeliers-Glass Shade - 714799 - Capital Lighting, Inc.
Columbus, OH, USA
60-377 Large Chandeliers-Glass Shade
714799
60-377 Large Chandeliers-Glass Shade 714799
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Textured Flat Black Product Name: 12 Light Chandelier UPC: 045923603778 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Textured Flat Black
Product Name: 12 Light Chandelier
UPC: 045923603778
Category: Chandeliers
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714799
Product Name 60-377 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details