Capital Lighting, Inc. 60-136 Bathroom Fixtures-Three Lights 714786

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923601361 Category: Vanity Glass: Water Spot Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923601361 Category: Vanity Glass: Water Spot Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-136 Bathroom Fixtures-Three Lights - 714786 - Capital Lighting, Inc.
Columbus, OH, USA
60-136 Bathroom Fixtures-Three Lights
714786
60-136 Bathroom Fixtures-Three Lights 714786
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923601361 Category: Vanity Glass: Water Spot Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.00
Extension: 7.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923601361
Category: Vanity
Glass: Water Spot
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714786
Product Name 60-136 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details