Capital Lighting, Inc. 60-137 Bathroom Fixtures-Four Lights 714783

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923601378 Category: Vanity Glass: Water Spot Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923601378 Category: Vanity Glass: Water Spot Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-137 Bathroom Fixtures-Four Lights - 714783 - Capital Lighting, Inc.
Columbus, OH, USA
60-137 Bathroom Fixtures-Four Lights
714783
60-137 Bathroom Fixtures-Four Lights 714783
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923601378 Category: Vanity Glass: Water Spot Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 13.00
Extension: 7.25
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923601378
Category: Vanity
Glass: Water Spot
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714783
Product Name 60-137 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details