Capital Lighting, Inc. 60-003 Mini Pendants-Rod 714775

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923600036 Category: Mini Pendants Glass: Square Alabaster swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923600036 Category: Mini Pendants Glass: Square Alabaster swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-003 Mini Pendants-Rod - 714775 - Capital Lighting, Inc.
Columbus, OH, USA
60-003 Mini Pendants-Rod
714775
60-003 Mini Pendants-Rod 714775
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923600036 Category: Mini Pendants Glass: Square Alabaster swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Mini Pendant
UPC: 045923600036
Category: Mini Pendants
Glass: Square Alabaster swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714775
Product Name 60-003 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details