Capital Lighting, Inc. 60-002 Semi-Flush Mts.-Other 714772

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Semi-Flush UPC: 045923600029 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Semi-Flush UPC: 045923600029 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-002 Semi-Flush Mts.-Other - 714772 - Capital Lighting, Inc.
Columbus, OH, USA
60-002 Semi-Flush Mts.-Other
714772
60-002 Semi-Flush Mts.-Other 714772
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Semi-Flush UPC: 045923600029 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured Black
Product Name: Two Light Semi-Flush
UPC: 045923600029
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714772
Product Name 60-002 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details