Capital Lighting, Inc. 60-141 Mid. Chandeliers-Candle 714768

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Product Name: Five Light Chandelier UPC: 045923601415 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Product Name: Five Light Chandelier UPC: 045923601415 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-141 Mid. Chandeliers-Candle - 714768 - Capital Lighting, Inc.
Columbus, OH, USA
60-141 Mid. Chandeliers-Candle
714768
60-141 Mid. Chandeliers-Candle 714768
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Product Name: Five Light Chandelier UPC: 045923601415 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Textured Black
Product Name: Five Light Chandelier
UPC: 045923601415
Category: Chandeliers
Glass: Diamond Patterned
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714768
Product Name 60-141 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details