Capital Lighting, Inc. 60-148 Mini Pendants-Rod 714767

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Gold Product Name: One Light Mini Pendant UPC: 045923601484 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Gold Product Name: One Light Mini Pendant UPC: 045923601484 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-148 Mini Pendants-Rod - 714767 - Capital Lighting, Inc.
Columbus, OH, USA
60-148 Mini Pendants-Rod
714767
60-148 Mini Pendants-Rod 714767
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Gold Product Name: One Light Mini Pendant UPC: 045923601484 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish Gold
Product Name: One Light Mini Pendant
UPC: 045923601484
Category: Mini Pendants
Glass: Gold Washed alabaster swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714767
Product Name 60-148 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details