Capital Lighting, Inc. 60-152 Bathroom Fixtures-Four Lights 714762

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Gold Product Name: Four Light Vanity UPC: 045923601521 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Gold Product Name: Four Light Vanity UPC: 045923601521 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-152 Bathroom Fixtures-Four Lights - 714762 - Capital Lighting, Inc.
Columbus, OH, USA
60-152 Bathroom Fixtures-Four Lights
714762
60-152 Bathroom Fixtures-Four Lights 714762
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Flemish Gold Product Name: Four Light Vanity UPC: 045923601521 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Flemish Gold
Product Name: Four Light Vanity
UPC: 045923601521
Category: Vanity
Glass: Alabaster Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714762
Product Name 60-152 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details