Capital Lighting, Inc. 60-151 Bathroom Fixtures-Three Lights 714760

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Gold Product Name: Three Light Vanity UPC: 045923601514 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Gold Product Name: Three Light Vanity UPC: 045923601514 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-151 Bathroom Fixtures-Three Lights - 714760 - Capital Lighting, Inc.
Columbus, OH, USA
60-151 Bathroom Fixtures-Three Lights
714760
60-151 Bathroom Fixtures-Three Lights 714760
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Gold Product Name: Three Light Vanity UPC: 045923601514 Category: Vanity Glass: Alabaster Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Gold
Product Name: Three Light Vanity
UPC: 045923601514
Category: Vanity
Glass: Alabaster Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714760
Product Name 60-151 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details