Capital Lighting, Inc. 60-146 Flush Mounts-Bowl Style 714748

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Flush Mount UPC: 045923601460 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Flush Mount UPC: 045923601460 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-146 Flush Mounts-Bowl Style - 714748 - Capital Lighting, Inc.
Columbus, OH, USA
60-146 Flush Mounts-Bowl Style
714748
60-146 Flush Mounts-Bowl Style 714748
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Flush Mount UPC: 045923601460 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Flemish Gold
Product Name: Three Light Flush Mount
UPC: 045923601460
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714748
Product Name 60-146 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details